nVent Electric Enclosure, Wall Mount, 4X; Enclosure Type Nvent Hoffman A-16H1608ALLP

Description
ENCLOSURE, WALL MOUNT, 4X; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, 4X; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, 4X; Enclosure Type Nvent Hoffman - 06B5187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, 4X; Enclosure Type Nvent Hoffman
06B5187
Enclosure, Wall Mount, 4X; Enclosure Type Nvent Hoffman 06B5187
ENCLOSURE, WALL MOUNT, 4X; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, 4X; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5187
Product Name Enclosure, Wall Mount, 4X; Enclosure Type Nvent Hoffman
Length 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details