nVent Electric Junction Box, Type 4X, Solid Cover; Enclosure Type Nvent Hoffman A-16128JFGR

Description
JUNCTION BOX, TYPE 4X, SOLID COVER; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:304.8mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, TYPE 4X, SOLID COVER; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:304.8mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Type 4X, Solid Cover; Enclosure Type Nvent Hoffman - 06B5222 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Type 4X, Solid Cover; Enclosure Type Nvent Hoffman
06B5222
Junction Box, Type 4X, Solid Cover; Enclosure Type Nvent Hoffman 06B5222
JUNCTION BOX, TYPE 4X, SOLID COVER; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:304.8mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

JUNCTION BOX, TYPE 4X, SOLID COVER; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:304.8mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5222
Product Name Junction Box, Type 4X, Solid Cover; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Material Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details