nVent Electric Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman A-1412CHEMCSS

Description
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:168mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:168mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box (part number 06B5151) is constructed from 16 and 14 gauge Type 304 stainless steel, making it suitable for both indoor and outdoor applications, particularly in corrosive environments. It features a continuous hinge with clamps and is designed to provide protection against electromagnetic interference (EMI) and radio frequency interference (RFI). The enclosure meets several industry standards, including UL 50, 50E, and NEMA Type 4, 4X, 12, ensuring its reliability and durability. The box is equipped with a seamless foam-in-place gasket that guarantees a water-tight and dust-tight seal, along with EMI shielding. It includes stainless steel screws and clamps for secure fastening, and a removable door for easy access. Weldnuts are provided for mounting optional panels and terminal kits, and there is a bonding provision on the door. The smooth #4 brushed finish enhances its aesthetic appeal while maintaining functionality. This junction box is rated IP66, indicating its high level of protection against dust and water ingress.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box (part number 06B5151) is constructed from 16 and 14 gauge Type 304 stainless steel, making it suitable for both indoor and outdoor applications, particularly in corrosive environments. It features a continuous hinge with clamps and is designed to provide protection against electromagnetic interference (EMI) and radio frequency interference (RFI). The enclosure meets several industry standards, including UL 50, 50E, and NEMA Type 4, 4X, 12, ensuring its reliability and durability. The box is equipped with a seamless foam-in-place gasket that guarantees a water-tight and dust-tight seal, along with EMI shielding. It includes stainless steel screws and clamps for secure fastening, and a removable door for easy access. Weldnuts are provided for mounting optional panels and terminal kits, and there is a bonding provision on the door. The smooth #4 brushed finish enhances its aesthetic appeal while maintaining functionality. This junction box is rated IP66, indicating its high level of protection against dust and water ingress.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 06B5151 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
06B5151
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 06B5151
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:168mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:168mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5151
Product Name Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 6.61 inch (168 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details