nVent Electric Enclosure, Junction Box, Steel, Grey, Ip66; Enclosure Type Nvent Hoffman A-1008NF

Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY, IP66; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:292.1mm; External Width - Metric:238mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY, IP66; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:292.1mm; External Width - Metric:238mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Grey, Ip66; Enclosure Type Nvent Hoffman - 06B5069 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey, Ip66; Enclosure Type Nvent Hoffman
06B5069
Enclosure, Junction Box, Steel, Grey, Ip66; Enclosure Type Nvent Hoffman 06B5069
ENCLOSURE, JUNCTION BOX, STEEL, GREY, IP66; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:292.1mm; External Width - Metric:238mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY, IP66; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:292.1mm; External Width - Metric:238mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5069
Product Name Enclosure, Junction Box, Steel, Grey, Ip66; Enclosure Type Nvent Hoffman
Length 11.5 inch (292 mm)
Width 9.37 inch (238 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details