nVent Schroff, Inc. Conn, Din 41612, Type C, 64Pos, Female; Product Range Nvent Schroff 69005-596

Description
CONN, DIN 41612, TYPE C, 64POS, FEMALE; Product Range:Schroff Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:-RoHS Compliant: Yes
Description
CONN, DIN 41612, TYPE C, 64POS, FEMALE; Product Range:Schroff Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Type C, 64Pos, Female; Product Range Nvent Schroff - 65T0420 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Type C, 64Pos, Female; Product Range Nvent Schroff
65T0420
Conn, Din 41612, Type C, 64Pos, Female; Product Range Nvent Schroff 65T0420
CONN, DIN 41612, TYPE C, 64POS, FEMALE; Product Range:Schroff Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:-RoHS Compliant: Yes

CONN, DIN 41612, TYPE C, 64POS, FEMALE; Product Range:Schroff Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T0420
Product Name Conn, Din 41612, Type C, 64Pos, Female; Product Range Nvent Schroff
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details