NVENT SCHROFF, INC.
69004-155 -- POTENTIOMETER 100K NVENT SCHROFF
nVent Schroff, Inc.
Potentiometer 100K Nvent Schroff
69004-155
Description
POTENTIOMETER 100K
Description
POTENTIOMETER 100K
Suppliers
Potentiometer 100K Nvent Schroff
65T0412
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65T0412 |
|
Product Name
|
Potentiometer 100K Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Features
Heavy Duty; Modular
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details