nVent Electric Enclosure 58010

Description
PUSHBUTTON ENCLOSURES, TYPE 12, 1PB X 30.5MM, GRAY, STEEL, HEIGHT: 3.5", WIDTH: 3.25", DEPTH: 2.75", HOLE QUANTITY: 1, THICKNESS: 16 GA / 1.52MM, OVERALL DIM: 4.50 X 3.47", MOUNTING: 4.00 X 2.38", HOLE SIZE: 30.5 MM, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON ENCLOSURES, TYPE 12, 1PB X 30.5MM, GRAY, STEEL, HEIGHT: 3.5", WIDTH: 3.25", DEPTH: 2.75", HOLE QUANTITY: 1, THICKNESS: 16 GA / 1.52MM, OVERALL DIM: 4.50 X 3.47", MOUNTING: 4.00 X 2.38", HOLE SIZE: 30.5 MM, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 21013698 - Radwell International
Willingboro, NJ, United States
Enclosure
21013698
Enclosure 21013698
PUSHBUTTON ENCLOSURES, TYPE 12, 1PB X 30.5MM, GRAY, STEEL, HEIGHT: 3.5", WIDTH: 3.25", DEPTH: 2.75", HOLE QUANTITY: 1, THICKNESS: 16 GA / 1.52MM, OVERALL DIM: 4.50 X 3.47", MOUNTING: 4.00 X 2.38", HOLE SIZE: 30.5 MM, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURES, TYPE 12, 1PB X 30.5MM, GRAY, STEEL, HEIGHT: 3.5", WIDTH: 3.25", DEPTH: 2.75", HOLE QUANTITY: 1, THICKNESS: 16 GA / 1.52MM, OVERALL DIM: 4.50 X 3.47", MOUNTING: 4.00 X 2.38", HOLE SIZE: 30.5 MM, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 21013698
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details