TB, POWER DISTRIBUTION, 1POS, 6AWG; Rated Current:335A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 31AK8087 |
| Product Name | Tb, Power Distribution, 1Pos, 6Awg; Rated Current Nvent Eriflex |
| Voltage | 1kV |