nVent Electric plc Tb, Power Distribution, 1Pos, 6Awg; Rated Current Nvent Eriflex 569251

Description
TB, POWER DISTRIBUTION, 1POS, 6AWG; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw
Description
TB, POWER DISTRIBUTION, 1POS, 6AWG; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 6Awg; Rated Current Nvent Eriflex - 31AK8086 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 6Awg; Rated Current Nvent Eriflex
31AK8086
Tb, Power Distribution, 1Pos, 6Awg; Rated Current Nvent Eriflex 31AK8086
TB, POWER DISTRIBUTION, 1POS, 6AWG; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 6AWG; Rated Current:400A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Connection Method:Screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 31AK8086
Product Name Tb, Power Distribution, 1Pos, 6Awg; Rated Current Nvent Eriflex
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details