TB, POWER DISTRIBUTION, 1POS, 1AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 31AK8084 |
| Product Name | Tb, Power Distribution, 1Pos, 1Awg; Rated Current Nvent Eriflex |
| Voltage | 600V |