nVent Electric plc Tb, Power Distribution, 1Pos, 1Awg; Rated Current Nvent Eriflex 569040

Description
TB, POWER DISTRIBUTION, 1POS, 1AWG; Rated Current:255A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw
Description
TB, POWER DISTRIBUTION, 1POS, 1AWG; Rated Current:255A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 1Awg; Rated Current Nvent Eriflex - 31AK8082 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 1Awg; Rated Current Nvent Eriflex
31AK8082
Tb, Power Distribution, 1Pos, 1Awg; Rated Current Nvent Eriflex 31AK8082
TB, POWER DISTRIBUTION, 1POS, 1AWG; Rated Current:255A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 1AWG; Rated Current:255A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw

Supplier's Site
Power Distribution Block - 48425698 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48425698
Power Distribution Block 48425698
POWER DISTRIBUTION BLOCK, UD SERIES, SINGLE POLE, 1 INPUT PER POLE, 11 OUTPUTS PER POLE, DIN RAIL/PANEL MOUNT, 255 AMP, 600 V, THERMOPLASTIC COMPOSITION, IP20 RATING. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, UD SERIES, SINGLE POLE, 1 INPUT PER POLE, 11 OUTPUTS PER POLE, DIN RAIL/PANEL MOUNT, 255 AMP, 600 V, THERMOPLASTIC COMPOSITION, IP20 RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 31AK8082 48425698
Product Name Tb, Power Distribution, 1Pos, 1Awg; Rated Current Nvent Eriflex Power Distribution Block
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details