nVent Electric plc Tb, Power Distribution, 1Pos, 4Awg; Rated Current Nvent Eriflex 569010

Description
TB, POWER DISTRIBUTION, 1POS, 4AWG; Rated Current:85A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw
Description
TB, POWER DISTRIBUTION, 1POS, 4AWG; Rated Current:85A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 4Awg; Rated Current Nvent Eriflex - 31AK8079 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 4Awg; Rated Current Nvent Eriflex
31AK8079
Tb, Power Distribution, 1Pos, 4Awg; Rated Current Nvent Eriflex 31AK8079
TB, POWER DISTRIBUTION, 1POS, 4AWG; Rated Current:85A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 4AWG; Rated Current:85A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw

Supplier's Site
Power Distribution Block -  - Radwell International
Willingboro, NJ, United States
Power Distribution Block
Power Distribution Block
ERIFLEX Panel Accessories 569010

ERIFLEX Panel Accessories 569010

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 31AK8079
Product Name Tb, Power Distribution, 1Pos, 4Awg; Rated Current Nvent Eriflex Power Distribution Block
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

115 A Power Distribution Block - 1492-PDM3111 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details