| nVent Electric | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3EB17H230 |
| Product Name | Fan Trays |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 945 SCFM (1606 m³/hr) |
| Nominal Voltage | 230 volts |
| Voltage Range | 230 volts |
| Running Current | 0.8000 amps |