nVent Schroff, Inc. Piu Side Extrus. L 6U 227D Nvent Schroff 34813600

Description
PIU SIDE EXTRUS. L 6U 227D
Description
PIU SIDE EXTRUS. L 6U 227D

Suppliers

Company
Product
Description
Supplier Links
Piu Side Extrus. L 6U 227D Nvent Schroff - 65W3192 - Newark, An Avnet Company
Chicago, IL, United States
Piu Side Extrus. L 6U 227D Nvent Schroff
65W3192
Piu Side Extrus. L 6U 227D Nvent Schroff 65W3192
PIU SIDE EXTRUS. L 6U 227D

PIU SIDE EXTRUS. L 6U 227D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W3192
Product Name Piu Side Extrus. L 6U 227D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2148945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 27.87 inch (708 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details