nVent Schroff, Inc. Piu Rear Panel S2 6U 28Hp Nvent Schroff 34812828

Description
PIU REAR PANEL S2 6U 28HP
Description
PIU REAR PANEL S2 6U 28HP

Suppliers

Company
Product
Description
Supplier Links
Piu Rear Panel S2 6U 28Hp Nvent Schroff - 65W3155 - Newark, An Avnet Company
Chicago, IL, United States
Piu Rear Panel S2 6U 28Hp Nvent Schroff
65W3155
Piu Rear Panel S2 6U 28Hp Nvent Schroff 65W3155
PIU REAR PANEL S2 6U 28HP

PIU REAR PANEL S2 6U 28HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W3155
Product Name Piu Rear Panel S2 6U 28Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2148936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.13 inch (308 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details