NVENT SCHROFF, INC.
34812708 -- PIU REAR PANEL S1 6U 8HP NVENT SCHROFF
nVent Schroff, Inc.
Piu Rear Panel S1 6U 8Hp Nvent Schroff
34812708
Description
PIU REAR PANEL S1 6U 8HP
Description
PIU REAR PANEL S1 6U 8HP
Suppliers
Piu Rear Panel S1 6U 8Hp Nvent Schroff
65W3144
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W3144 |
|
Product Name
|
Piu Rear Panel S1 6U 8Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Features
Portable
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
54.00 inch (1372 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details