NVENT SCHROFF, INC.
34812128 -- PIU FPL ANODIZED 3U 28HP NVENT SCHROFF
nVent Schroff, Inc.
Piu Fpl Anodized 3U 28Hp Nvent Schroff
34812128
Description
PIU FPL ANODIZED 3U 28HP
Description
PIU FPL ANODIZED 3U 28HP
Suppliers
Piu Fpl Anodized 3U 28Hp Nvent Schroff
65W3114
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W3114 |
|
Product Name
|
Piu Fpl Anodized 3U 28Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Heavy Duty
View Details
Use
Industrial
Type
Safety Cabinet
Height
54.00 inch (1372 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details