nVent Schroff, Inc. Side Panel, Type F, 6U, Ss, Chromated; Panel Type Nvent Schroff 34560-487

Description
SIDE PANEL, TYPE F, 6U, SS, CHROMATED; Panel Type:Side Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Schroff Enclosures; External Height - Metric:-; External Width - Metric:235mm RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL, TYPE F, 6U, SS, CHROMATED; Panel Type:Side Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Schroff Enclosures; External Height - Metric:-; External Width - Metric:235mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Type F, 6U, Ss, Chromated; Panel Type Nvent Schroff - 64T9812 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Type F, 6U, Ss, Chromated; Panel Type Nvent Schroff
64T9812
Side Panel, Type F, 6U, Ss, Chromated; Panel Type Nvent Schroff 64T9812
SIDE PANEL, TYPE F, 6U, SS, CHROMATED; Panel Type:Side Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Schroff Enclosures; External Height - Metric:-; External Width - Metric:235mm RoHS Compliant: Yes

SIDE PANEL, TYPE F, 6U, SS, CHROMATED; Panel Type:Side Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Schroff Enclosures; External Height - Metric:-; External Width - Metric:235mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9812
Product Name Side Panel, Type F, 6U, Ss, Chromated; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
OPEN SHELVING - HA4711-24 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving
Depth 24 inch (610 mm)
View Details