nVent Schroff, Inc. Side Panel Type F 4U X 175Mm Nvent Schroff 34560-285

Description
SIDE PANEL TYPE F 4U X 175MM
Description
SIDE PANEL TYPE F 4U X 175MM

Suppliers

Company
Product
Description
Supplier Links
Side Panel Type F 4U X 175Mm Nvent Schroff - 64T9788 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel Type F 4U X 175Mm Nvent Schroff
64T9788
Side Panel Type F 4U X 175Mm Nvent Schroff 64T9788
SIDE PANEL TYPE F 4U X 175MM

SIDE PANEL TYPE F 4U X 175MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T9788
Product Name Side Panel Type F 4U X 175Mm Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1271513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details