NVENT SCHROFF, INC.
30860-560 -- SIDE PANEL 3U 340HP NVENT SCHROFF
nVent Schroff, Inc.
Side Panel 3U 340Hp Nvent Schroff
30860-560
Description
SIDE PANEL 3U 340HP
Description
SIDE PANEL 3U 340HP
Suppliers
Side Panel 3U 340Hp Nvent Schroff
82X4099
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
82X4099 |
|
Product Name
|
Side Panel 3U 340Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Bin Cabinet
Material
Steel; Steel
Height
13.98 inch (355 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details