nVent Schroff, Inc. Side Panel 2U 340Hp Nvent Schroff 30860-551

Description
SIDE PANEL 2U 340HP
Description
SIDE PANEL 2U 340HP

Suppliers

Company
Product
Description
Supplier Links
Side Panel 2U 340Hp Nvent Schroff - 82X4097 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel 2U 340Hp Nvent Schroff
82X4097
Side Panel 2U 340Hp Nvent Schroff 82X4097
SIDE PANEL 2U 340HP

SIDE PANEL 2U 340HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82X4097
Product Name Side Panel 2U 340Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1839089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 36.61 inch (930 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details