nVent Schroff, Inc. Front Panel, 128.4Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff 30848-358

Description
FRONT PANEL, 128.4MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:Frame-type plug-in Units; External Height - Metric:128.5mm; External Width - Metric:60.6mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 128.4MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:Frame-type plug-in Units; External Height - Metric:128.5mm; External Width - Metric:60.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 128.4Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff - 55W5124 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 128.4Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff
55W5124
Front Panel, 128.4Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff 55W5124
FRONT PANEL, 128.4MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:Frame-type plug-in Units; External Height - Metric:128.5mm; External Width - Metric:60.6mm RoHS Compliant: Yes

FRONT PANEL, 128.4MM x 60.6MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:Frame-type plug-in Units; External Height - Metric:128.5mm; External Width - Metric:60.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 55W5124
Product Name Front Panel, 128.4Mm X 60.6Mm, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details