nVent Schroff, Inc. Front Panel, 10.3 X 0.787, Stainless Steel; Panel Type Nvent Schroff 30848-355

Description
FRONT PANEL, 10.3" x 0.787", STAINLESS STEEL; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 10.3" x 0.787", STAINLESS STEEL; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 10.3 X 0.787, Stainless Steel; Panel Type Nvent Schroff - 64T9597 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 10.3 X 0.787, Stainless Steel; Panel Type Nvent Schroff
64T9597
Front Panel, 10.3 X 0.787, Stainless Steel; Panel Type Nvent Schroff 64T9597
FRONT PANEL, 10.3" x 0.787", STAINLESS STEEL; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes

FRONT PANEL, 10.3" x 0.787", STAINLESS STEEL; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Stainless Steel; Body Color:-; For Use With:Subracks; External Height - Metric:261.6mm; External Width - Metric:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9597
Product Name Front Panel, 10.3 X 0.787, Stainless Steel; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details