nVent Schroff, Inc. Front Panel, 10.264 X 1.58, Aluminium; Panel Type Nvent Schroff 30848-319

Description
FRONT PANEL, 10.264" x 1.58", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 10.264" x 1.58", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 10.264 X 1.58, Aluminium; Panel Type Nvent Schroff - 64T9579 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 10.264 X 1.58, Aluminium; Panel Type Nvent Schroff
64T9579
Front Panel, 10.264 X 1.58, Aluminium; Panel Type Nvent Schroff 64T9579
FRONT PANEL, 10.264" x 1.58", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes

FRONT PANEL, 10.264" x 1.58", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9579
Product Name Front Panel, 10.264 X 1.58, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details