nVent Schroff, Inc. Front Panel, 10.264 X 0.783, Aluminium; Panel Type Nvent Schroff 30848-317

Description
FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 10.264 X 0.783, Aluminium; Panel Type Nvent Schroff - 64T9577 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 10.264 X 0.783, Aluminium; Panel Type Nvent Schroff
64T9577
Front Panel, 10.264 X 0.783, Aluminium; Panel Type Nvent Schroff 64T9577
FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes

FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Cantilever Extractor Handles Type 2; External Height - Metric:260.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9577
Product Name Front Panel, 10.264 X 0.783, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details