nVent Schroff, Inc. Front Panel, 10.264 X 0.783, Aluminium; Panel Material Nvent Schroff 30847-626

Description
FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Static Cantilever Handles; External Height - Metric:260.7mm; External Width - Metric:20mm; External Height - Imperial:10.3" RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Static Cantilever Handles; External Height - Metric:260.7mm; External Width - Metric:20mm; External Height - Imperial:10.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 10.264 X 0.783, Aluminium; Panel Material Nvent Schroff - 64T9521 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 10.264 X 0.783, Aluminium; Panel Material Nvent Schroff
64T9521
Front Panel, 10.264 X 0.783, Aluminium; Panel Material Nvent Schroff 64T9521
FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Static Cantilever Handles; External Height - Metric:260.7mm; External Width - Metric:20mm; External Height - Imperial:10.3" RoHS Compliant: Yes

FRONT PANEL, 10.264" x 0.783", ALUMINIUM; Panel Material:Aluminum; Body Color:-; For Use With:Static Cantilever Handles; External Height - Metric:260.7mm; External Width - Metric:20mm; External Height - Imperial:10.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T9521
Product Name Front Panel, 10.264 X 0.783, Aluminium; Panel Material Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details