FRONT PANEL, 5.035" x 0.783", ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:Static Cantilever Handles; External Height - Metric:127.9mm; External Width - Metric:20mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 64T9519 |
| Product Name | Front Panel, 5.035 X 0.783, Aluminium; Panel Type Nvent Schroff |
| Category | Industrial |