NVENT SCHROFF, INC.
30847-461 -- PART.FRONTPANEL 2U 84HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 2U 84Hp Nvent Schroff
30847-461
Description
PART.FRONTPANEL 2U 84HP
Description
PART.FRONTPANEL 2U 84HP
Suppliers
Part.frontpanel 2U 84Hp Nvent Schroff
64T9510
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T9510 |
|
Product Name
|
Part.frontpanel 2U 84Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Height
20.87 inch (530 mm)
Width
13.78 inch (350 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details