nVent Schroff, Inc. Partial Front Panel 6U 5Hp Nvent Schroff 30838-125

Description
PARTIAL FRONT PANEL 6U 5HP
Description
PARTIAL FRONT PANEL 6U 5HP

Suppliers

Company
Product
Description
Supplier Links
Partial Front Panel 6U 5Hp Nvent Schroff - 64T9375 - Newark, An Avnet Company
Chicago, IL, United States
Partial Front Panel 6U 5Hp Nvent Schroff
64T9375
Partial Front Panel 6U 5Hp Nvent Schroff 64T9375
PARTIAL FRONT PANEL 6U 5HP

PARTIAL FRONT PANEL 6U 5HP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 64T9375
Product Name Partial Front Panel 6U 5Hp Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 219129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Reinforced
Height 9.84 inch (250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details