NVENT SCHROFF, INC.
30829-007 -- FRONT PANEL MII 9U RAW NVENT SCHROFF
nVent Schroff, Inc.
Front Panel Mii 9U Raw Nvent Schroff
30829-007
Description
FRONT PANEL MII 9U RAW
Description
FRONT PANEL MII 9U RAW
Suppliers
Front Panel Mii 9U Raw Nvent Schroff
64T9225
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T9225 |
|
Product Name
|
Front Panel Mii 9U Raw Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
Polypropylene (PP); Polyamide, Polypropylene, Polyethylene
Height
5.91 inch (150 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details