nVent Schroff, Inc. Front Panel, 128.4Mm X 452.1Mm, Aluminium; Panel Type Nvent Schroff 30823-260

Description
FRONT PANEL, 128.4MM X 452.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:CompacPRO Desktop Cases; External Height - Metric:128.4mm; External Width - Metric:452.1mm RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 128.4MM X 452.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:CompacPRO Desktop Cases; External Height - Metric:128.4mm; External Width - Metric:452.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 128.4Mm X 452.1Mm, Aluminium; Panel Type Nvent Schroff - 86W5806 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 128.4Mm X 452.1Mm, Aluminium; Panel Type Nvent Schroff
86W5806
Front Panel, 128.4Mm X 452.1Mm, Aluminium; Panel Type Nvent Schroff 86W5806
FRONT PANEL, 128.4MM X 452.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:CompacPRO Desktop Cases; External Height - Metric:128.4mm; External Width - Metric:452.1mm RoHS Compliant: Yes

FRONT PANEL, 128.4MM X 452.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:CompacPRO Desktop Cases; External Height - Metric:128.4mm; External Width - Metric:452.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 86W5806
Product Name Front Panel, 128.4Mm X 452.1Mm, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details