FRONT PANEL, 261.8MM x 50.5MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:50.5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 64T8544 |
| Product Name | Front Panel, 261.8Mm X 50.5Mm, Aluminium; Panel Type Nvent Schroff |
| Category | Industrial |