nVent Schroff, Inc. Front Panel, 261.8Mm X 40.3Mm, Aluminium; Panel Type Nvent Schroff 30818-522

Description
FRONT PANEL, 261.8MM x 40.3MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:40.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 261.8MM x 40.3MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:40.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 261.8Mm X 40.3Mm, Aluminium; Panel Type Nvent Schroff - 85W3535 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 261.8Mm X 40.3Mm, Aluminium; Panel Type Nvent Schroff
85W3535
Front Panel, 261.8Mm X 40.3Mm, Aluminium; Panel Type Nvent Schroff 85W3535
FRONT PANEL, 261.8MM x 40.3MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:40.3mm; Product Range:- RoHS Compliant: Yes

FRONT PANEL, 261.8MM x 40.3MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:40.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 85W3535
Product Name Front Panel, 261.8Mm X 40.3Mm, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details