nVent Schroff, Inc. Front Panel, 261.8Mm X 30.1Mm, Aluminium; Panel Type Nvent Schroff 30818-520

Description
FRONT PANEL, 261.8MM x 30.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:30.1mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, 261.8MM x 30.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:30.1mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, 261.8Mm X 30.1Mm, Aluminium; Panel Type Nvent Schroff - 64T8541 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, 261.8Mm X 30.1Mm, Aluminium; Panel Type Nvent Schroff
64T8541
Front Panel, 261.8Mm X 30.1Mm, Aluminium; Panel Type Nvent Schroff 64T8541
FRONT PANEL, 261.8MM x 30.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:30.1mm; Product Range:- RoHS Compliant: Yes

FRONT PANEL, 261.8MM x 30.1MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:261.9mm; External Width - Metric:30.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 64T8541
Product Name Front Panel, 261.8Mm X 30.1Mm, Aluminium; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details