FRONT PANEL, 128.4MM x 20MM, ALUMINIUM; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:-; For Use With:Enclosures; External Height - Metric:128.5mm; External Width - Metric:20mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 28W2533 |
| Product Name | Front Panel, 128.4Mm X 20Mm, Aluminium; Panel Type Nvent Schroff |
| Category | Industrial |