NVENT SCHROFF, INC.
30807-778 -- FRONT PANEL 6U 4HP NVENT SCHROFF
nVent Schroff, Inc.
Front Panel 6U 4Hp Nvent Schroff
30807-778
Description
FRONT PANEL 6U 4HP
Description
FRONT PANEL 6U 4HP
Suppliers
Front Panel 6U 4Hp Nvent Schroff
64T8262
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T8262 |
|
Product Name
|
Front Panel 6U 4Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details
Use
Commercial; Industrial
Material
Steel
Height
48.00 inch (1219 mm)
View Details