nVent Schroff, Inc. Panel, Front, Comptec, 6U, 84Hp; Panel Type Nvent Schroff 30219-113

Description
PANEL, FRONT, COMPTEC, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:266.7mm; External Width - Metric:426.72mm;RoHS Compliant: Yes
Datasheet
Description
PANEL, FRONT, COMPTEC, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:266.7mm; External Width - Metric:426.72mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Front, Comptec, 6U, 84Hp; Panel Type Nvent Schroff - 74M6995 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Front, Comptec, 6U, 84Hp; Panel Type Nvent Schroff
74M6995
Panel, Front, Comptec, 6U, 84Hp; Panel Type Nvent Schroff 74M6995
PANEL, FRONT, COMPTEC, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:266.7mm; External Width - Metric:426.72mm;RoHS Compliant: Yes

PANEL, FRONT, COMPTEC, 6U, 84HP; Panel Type:Front Panel; Rack U Height:6U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:266.7mm; External Width - Metric:426.72mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6995
Product Name Panel, Front, Comptec, 6U, 84Hp; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details