nVent Schroff, Inc. Enclosure, 19.02 X 5.25, 3U; Panel Type Nvent Schroff 30219-104

Description
ENCLOSURE, 19.02" X 5.25", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:133.35mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 19.02" X 5.25", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:133.35mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 19.02 X 5.25, 3U; Panel Type Nvent Schroff - 74M6993 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 19.02 X 5.25, 3U; Panel Type Nvent Schroff
74M6993
Enclosure, 19.02 X 5.25, 3U; Panel Type Nvent Schroff 74M6993
ENCLOSURE, 19.02" X 5.25", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:133.35mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE, 19.02" X 5.25", 3U; Panel Type:Front Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Wall Mounting Cabinets; External Height - Metric:133.35mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74M6993
Product Name Enclosure, 19.02 X 5.25, 3U; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details