nVent Schroff, Inc. Rack Panel, Front, Aluminium, 43.6X483Mm; Panel Type Nvent Schroff 30118299

Description
RACK PANEL, FRONT, ALUMINIUM, 43.6X483MM; Panel Type:Front Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:483mm; External Height - RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, FRONT, ALUMINIUM, 43.6X483MM; Panel Type:Front Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:483mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Front, Aluminium, 43.6X483Mm; Panel Type Nvent Schroff - 46AC2147 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Front, Aluminium, 43.6X483Mm; Panel Type Nvent Schroff
46AC2147
Rack Panel, Front, Aluminium, 43.6X483Mm; Panel Type Nvent Schroff 46AC2147
RACK PANEL, FRONT, ALUMINIUM, 43.6X483MM; Panel Type:Front Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:483mm; External Height - RoHS Compliant: Yes

RACK PANEL, FRONT, ALUMINIUM, 43.6X483MM; Panel Type:Front Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:483mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 46AC2147
Product Name Rack Panel, Front, Aluminium, 43.6X483Mm; Panel Type Nvent Schroff
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details