nVent Electric Fan Trays 2EB17H115

Description
115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC trays, Terminal block on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE
Description
115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC trays, Terminal block on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE

Suppliers

Company
Product
Description
Supplier Links
Fan Trays - 2EB17H115 - nVent Electric
St. Louis Park, MN, United States
Fan Trays
2EB17H115
Fan Trays 2EB17H115
115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC trays, Terminal block on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE
  • 115/230 VAC
  • 12, 24 or 48 VDC
  • 50/60 Hz
  • Slim 13/4" Panel Height
  • 19" rack mountable
  • Field adjustable fan strips to optimize air flow
  • Easy access to fan tray from front and back
  • Simplified installation without the need for side access
  • Support bracket
  • Exhaust Guard
  • 6" Power Cord AC trays, Terminal block on DC trays
  • Permanently lubricated ball bearing motors
  • 100% functionally tested
  • UL recognized, CSA Certified Motors, CE
Supplier's Site

Technical Specifications

  nVent Electric
Product Category Electronic Cooling Fans
Product Number 2EB17H115
Product Name Fan Trays
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 630 SCFM (1071 m³/hr)
Nominal Voltage 115 volts
Voltage Range 115 volts
Running Current 0.9000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025BBMW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details