nVent Schroff, Inc. Steel Door 47U 180Deg Ral7021 Nvent Schroff 25230029

Description
STEEL DOOR 47U 180DEG RAL7021
Description
STEEL DOOR 47U 180DEG RAL7021

Suppliers

Company
Product
Description
Supplier Links
Steel Door 47U 180Deg Ral7021 Nvent Schroff - 27X6758 - Newark, An Avnet Company
Chicago, IL, United States
Steel Door 47U 180Deg Ral7021 Nvent Schroff
27X6758
Steel Door 47U 180Deg Ral7021 Nvent Schroff 27X6758
STEEL DOOR 47U 180DEG RAL7021

STEEL DOOR 47U 180DEG RAL7021

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X6758
Product Name Steel Door 47U 180Deg Ral7021 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 17.00 inch (432 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details