Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
NVENT SCHROFF, INC.
24820-002 -- RACK MOUNTING HARDWARE
nVent Schroff, Inc.
Rack Mounting Hardware
24820-002
Description
Interscale M 35mm DIN Rail Clip
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Interscale M 35mm DIN Rail Clip
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Mounting Hardware
8104532
Rack Mounting Hardware
8104532
Interscale M 35mm DIN Rail Clip
Interscale M 35mm DIN Rail Clip
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Screws
Product Number
8104532
Product Name
Rack Mounting Hardware
Material
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
APM Hexseal Corp.
Phillips Recessed Flat Head Screw - Type SFR SEELSKREW®
8-32UNC-2A
Specs
Standard Drives
Slotted
Inch
# 8
View Details
Southco
Fast Lead Screw, Large Size, Knurled, 8.1mm Max. Outer Panel, Stainless Steel, Passivated
17-13-308-12
Specs
Material
Stainless Steel
Length
1 inch (25.4 mm)
View Details
Jergens, Inc.
Knurled Thumb Screws
41881
Specs
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Imao-Fixtureworks
Socket Toggle Screw
BJ746
Specs
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details