nVent Schroff, Inc. Piu S1 Gr 6U 28Hp 227D Nvent Schroff 24812778

Description
PIU S1 GR 6U 28HP 227D
Description
PIU S1 GR 6U 28HP 227D

Suppliers

Company
Product
Description
Supplier Links
Piu S1 Gr 6U 28Hp 227D Nvent Schroff - 65W2756 - Newark, An Avnet Company
Chicago, IL, United States
Piu S1 Gr 6U 28Hp 227D Nvent Schroff
65W2756
Piu S1 Gr 6U 28Hp 227D Nvent Schroff 65W2756
PIU S1 GR 6U 28HP 227D

PIU S1 GR 6U 28HP 227D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2756
Product Name Piu S1 Gr 6U 28Hp 227D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179809 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 10.04 inch (255 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details