NVENT SCHROFF, INC.
24812412 -- PIU S1 WO P 3U 12HP 167D NVENT SCHROFF
nVent Schroff, Inc.
Piu S1 Wo P 3U 12Hp 167D Nvent Schroff
24812412
Description
PIU S1 WO P 3U 12HP 167D
Description
PIU S1 WO P 3U 12HP 167D
Suppliers
Piu S1 Wo P 3U 12Hp 167D Nvent Schroff
65W2719
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2719 |
|
Product Name
|
Piu S1 Wo P 3U 12Hp 167D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Bin Cabinet
Height
37.05 inch (941 mm)
Width
11.57 inch (294 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details