NVENT SCHROFF, INC.
24576417 -- SIDE TRIM 6U PROPACPRO NVENT SCHROFF
nVent Schroff, Inc.
Side Trim 6U Propacpro Nvent Schroff
24576417
Description
SIDE TRIM 6U PROPACPRO
Description
SIDE TRIM 6U PROPACPRO
Suppliers
Side Trim 6U Propacpro Nvent Schroff
65W2677
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2677 |
|
Product Name
|
Side Trim 6U Propacpro Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Material
Stainless Steel
Height
34.00 inch (864 mm)
View Details
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details