nVent Schroff, Inc. Rear Panel 2U 42Hp Vented Nvent Schroff 24576144

Description
REAR PANEL 2U 42HP VENTED
Description
REAR PANEL 2U 42HP VENTED

Suppliers

Company
Product
Description
Supplier Links
Rear Panel 2U 42Hp Vented Nvent Schroff - 65W2652 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel 2U 42Hp Vented Nvent Schroff
65W2652
Rear Panel 2U 42Hp Vented Nvent Schroff 65W2652
REAR PANEL 2U 42HP VENTED

REAR PANEL 2U 42HP VENTED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2652
Product Name Rear Panel 2U 42Hp Vented Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Chests & Tool Cabinets - 1253046 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Height 38.39 inch (975 mm)
Width 27.95 inch (710 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details