nVent Schroff, Inc. Rear Cover 4U 63Hp Propac Nvent Schroff 24576091

Description
REAR COVER 4U 63HP PROPAC
Description
REAR COVER 4U 63HP PROPAC

Suppliers

Company
Product
Description
Supplier Links
Rear Cover 4U 63Hp Propac Nvent Schroff - 65W2634 - Newark, An Avnet Company
Chicago, IL, United States
Rear Cover 4U 63Hp Propac Nvent Schroff
65W2634
Rear Cover 4U 63Hp Propac Nvent Schroff 65W2634
REAR COVER 4U 63HP PROPAC

REAR COVER 4U 63HP PROPAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2634
Product Name Rear Cover 4U 63Hp Propac Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1340425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 8.66 inch (220 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details