NVENT SCHROFF, INC.
24576017 -- SIDE TRIM 2U PROPACPRO NVENT SCHROFF
nVent Schroff, Inc.
Side Trim 2U Propacpro Nvent Schroff
24576017
Description
SIDE TRIM 2U PROPACPRO
Description
SIDE TRIM 2U PROPACPRO
Suppliers
Side Trim 2U Propacpro Nvent Schroff
65W2606
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
65W2606 |
|
Product Name
|
Side Trim 2U Propacpro Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Tool Cabinet
Material
Steel; Sheet Steel
Height
2.56 inch (65 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details