nVent Schroff, Inc. Ratiopac Pro 195U 84Hp 435D Nvent Schroff 24572206

Description
RATIOPAC PRO 19"5U 84HP 435D
Description
RATIOPAC PRO 19"5U 84HP 435D

Suppliers

Company
Product
Description
Supplier Links
Ratiopac Pro 195U 84Hp 435D Nvent Schroff - 65W2530 - Newark, An Avnet Company
Chicago, IL, United States
Ratiopac Pro 195U 84Hp 435D Nvent Schroff
65W2530
Ratiopac Pro 195U 84Hp 435D Nvent Schroff 65W2530
RATIOPAC PRO 19"5U 84HP 435D

RATIOPAC PRO 19"5U 84HP 435D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65W2530
Product Name Ratiopac Pro 195U 84Hp 435D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details