nVent Schroff, Inc. Rackmount Cases 24571-091

Description
RatiopacPRO, Desktop Case, Retrofittable
Request a Quote
Description
RatiopacPRO, Desktop Case, Retrofittable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 2550789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
2550789
Rackmount Cases 2550789
RatiopacPRO, Desktop Case, Retrofittable

RatiopacPRO, Desktop Case, Retrofittable

Supplier's Site
Ratiopac Pro Fr 4U 84Hp 435D Nvent Schroff - 64T7697 - Newark, An Avnet Company
Chicago, IL, United States
Ratiopac Pro Fr 4U 84Hp 435D Nvent Schroff
64T7697
Ratiopac Pro Fr 4U 84Hp 435D Nvent Schroff 64T7697
RATIOPAC PRO FR 4U 84HP 435D

RATIOPAC PRO FR 4U 84HP 435D

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 2550789 64T7697
Product Name Rackmount Cases Ratiopac Pro Fr 4U 84Hp 435D Nvent Schroff
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details